Texas Instruments High-Performance Analog Gates and Inverters SN74LVC1G38DPWR

Description
NAND Gate IC 1 Channel Open Drain 5-X2SON (0.8x0.8)
Request a Quote Datasheet
Description
NAND Gate IC 1 Channel Open Drain 5-X2SON (0.8x0.8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-47548-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-47548-2-ND
Gates and Inverters 296-47548-2-ND
NAND Gate IC 1 Channel Open Drain 5-X2SON (0.8x0.8)

NAND Gate IC 1 Channel Open Drain 5-X2SON (0.8x0.8)

Buy Now Datasheet
Gates and Inverters - 296-47548-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-47548-6-ND
Gates and Inverters 296-47548-6-ND
NAND Gate IC 1 Channel Open Drain 5-X2SON (0.8x0.8)

NAND Gate IC 1 Channel Open Drain 5-X2SON (0.8x0.8)

Buy Now Datasheet
Gates and Inverters - 296-47548-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-47548-1-ND
Gates and Inverters 296-47548-1-ND
NAND Gate IC 1 Channel Open Drain 5-X2SON (0.8x0.8)

NAND Gate IC 1 Channel Open Drain 5-X2SON (0.8x0.8)

Buy Now Datasheet
Single 2-Input NAND Gate with Open-Drain Output 5-X2SON -40 to 85 Product overview: SN74LVC1G38DPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G38DPWR can be used for catalog matching and distributor lookup.

Single 2-Input NAND Gate with Open-Drain Output 5-X2SON -40 to 85 Product overview: SN74LVC1G38DPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G38DPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257706-SN74LVC1G38DPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257706-SN74LVC1G38DPWR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257706-SN74LVC1G38DPWR
Win Source Part Number: 1257706-SN74LVC1G38D PWR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Features: Open Drain Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 4.4ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.2V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 5-XFDFN Exposed Pad Supplier Device Package: 5-X2SON (0.8x0.8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVC1G38DPWR,296- 47548-2,296-47548-1, 296-47548-6 Base Product Number: 74LVC1G38

Win Source Part Number: 1257706-SN74LVC1G38DPWR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Features: Open Drain
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 4.4ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.2V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 5-XFDFN Exposed Pad
Supplier Device Package: 5-X2SON (0.8x0.8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LVC1G38DPWR,296-47548-2,296-47548-1,296-47548-6
Base Product Number: 74LVC1G38

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1G38DPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G38DPWR
Logic - Gates and Inverters SN74LVC1G38DPWR
IC GATE NAND OD 1CH 2-INP 5X2SON

IC GATE NAND OD 1CH 2-INP 5X2SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G38DPWR
Logic Gates SN74LVC1G38DPWR
Logic Gates Single 2-Input NAND Gate with Open-Drain Output 5-X2SON -40 to 85

Logic Gates Single 2-Input NAND Gate with Open-Drain Output 5-X2SON -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G38DPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G38DPWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G38DPWR
IC GATE NAND 1CH 2-INP 5X2SON

IC GATE NAND 1CH 2-INP 5X2SON

Supplier's Site
Gates and Inverters - SN74LVC1G38DPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G38DPWR
Gates and Inverters SN74LVC1G38DPWR
NAND Gate IC 1 Channel Open Drain 5-X2SON (0.8x0.8)

NAND Gate IC 1 Channel Open Drain 5-X2SON (0.8x0.8)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-47548-2-ND 705-SN74LVC1G38DPWR 1257706-SN74LVC1G38DPWR SN74LVC1G38DPWR SN74LVC1G38DPWR SN74LVC1G38DPWR SN74LVC1G38DPWR
Product Name Gates and Inverters Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate NOT; NAND NAND NAND; NAND Gate
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.2V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Output Type Open Drain
Inputs 2 2 2 2
Propagation Delay 4.4 ns 4.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F10/BCA - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL; FAST
IC Package Type DIP; Other; DIP14
View Details
6 suppliers
Logic Gates - 7512828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details
Gates and Inverters - 4011BDCQR - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Inputs 2
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details