D-Type Transparent Latch 1 Channel 1:1 IC Tri-State 6-DSBGA
Win Source Part Number: 1257238-SN74LVC1G373
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LVC
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Delay Time - Propagation: 1ns
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-UFBGA, DSBGA
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LVC1G373YZT
Base Product Number: SN74LVC1G
IC D-TYPE LATCH SGL 3-ST 6DSBGA
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State 6-DSBGA
IC D-TYPE LATCH SGL 3-ST 6DSBGA
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LVC1G373YZTR-ND | 1257238-SN74LVC1G373YZTR | SN74LVC1G373YZTR | SN74LVC1G373YZTR | SN74LVC1G373YZTR |
| Product Name | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | ||||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Low-level Output Current (Sink) | 32 mA | 32 mA | 32 mA | ||
| High-level Output Current (Source) | 32 mA | 32 mA | 32 mA |