Buffers & Line Drivers SINGLE BUFFER GATE
IC, NON INVERTING BUFFER GATE, SOT-553-5; Logic Family / Base Number:74LVC1G34; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-553; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LVC1G34DRLR | 54AH1501 |
| Product Name | Buffers & Line Drivers | Ic, Non Inverting Buffer Gate, Sot-553-5; Logic Family / Base Number Texas Instruments |