Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-70-5
Manufacturer: Texas Instruments
Win Source Part Number: 795099-SN74LVC1G34DC
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 1
Family Name: SN74LVC1G34
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70-5
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | SN74LVC1G34DCKRE4-ND | 795099-SN74LVC1G34DCKRE4 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G34DCKRE4 |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |