IC, NON INVERTING BUFFER GATE, GSC-70-5; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LVC1G34; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers SINGLE BUFFER GATE
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 33AH4922 | SN74LVC1G34DCKR |
| Product Name | Ic, Non Inverting Buffer Gate, Gsc-70-5; Logic Device Type Texas Instruments | Buffers & Line Drivers |