Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G34DBVTG4 SN74LVC1G34DBVTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1100452-SN74LVC1G34D BVTG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): NC7SZ34UCX; SN74LVC1G34DRY2; SN74LVC1G34DSF2; SN74LVC1G34DBVTG4; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Power Management, Sensing & Instrumentation, Portable Devices, Audio
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1100452-SN74LVC1G34D BVTG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): NC7SZ34UCX; SN74LVC1G34DRY2; SN74LVC1G34DSF2; SN74LVC1G34DBVTG4; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Power Management, Sensing & Instrumentation, Portable Devices, Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G34DBVTG4 - 1100452-SN74LVC1G34DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G34DBVTG4
1100452-SN74LVC1G34DBVTG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G34DBVTG4 1100452-SN74LVC1G34DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1100452-SN74LVC1G34D BVTG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): NC7SZ34UCX; SN74LVC1G34DRY2; SN74LVC1G34DSF2; SN74LVC1G34DBVTG4; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Power Management, Sensing & Instrumentation, Portable Devices, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 1100452-SN74LVC1G34DBVTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): NC7SZ34UCX; SN74LVC1G34DRY2; SN74LVC1G34DSF2; SN74LVC1G34DBVTG4;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Power Management, Sensing & Instrumentation, Portable Devices, Audio

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-51596-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-51596-2-ND
Buffers, Drivers, Receivers, Transceivers 296-51596-2-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC1G34DBVTG4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC1G34DBVTG4
IC BUF NON-INVERT 5.5V SOT23-5

IC BUF NON-INVERT 5.5V SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 1100452-SN74LVC1G34DBVTG4 296-51596-2-ND SN74LVC1G34DBVTG4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G34DBVTG4 Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LS468N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
View Details
High-Performance Buffers - SiT92112AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Instrumentation, OP Amps, Buffer Amps - CA5260AM - Quarktwin Technology Ltd.
Specs
RoHS Compliant RoHS
Slew Rate 5 V/µs
Source Current (IS) 9 milliamps
View Details