IC, GATE, SINGLE BUFFER, SMD; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LVC1G34; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; Logic RoHS Compliant: Yes
Buffers & Line Drivers SINGLE BUFFER GATE
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 29AH7606 | SN74LVC1G34DBVT |
| Product Name | Ic, Gate, Single Buffer, Smd; Logic Device Type Texas Instruments | Buffers & Line Drivers |