NON INVERTING BUFFER GATE, SOT-23-5; Logic Family / Base Number:74LVC1G34; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC RoHS Compliant: Yes
NON INVERTING BUFFER GATE, SOT-23-5; LOG; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Buffers & Line Drivers SINGLE BUFFER GATE
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 01J0787 | SN74LVC1G34DBVR |
| Product Name | Non Inverting Buffer Gate, Sot-23-5; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |