OR Gate IC 1 Channel 5-DSBGA (1.4x0.9)
OR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS
Manufacturer: Texas Instruments
Win Source Part Number: 101173-SN74LVC1G32YE
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-DSBGA
Dimension: 5-XFBGA, DSBGA
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
LVC/LCX/Z SERIES, 2-INPUT OR GATE, BGA5, MO-211EA, DSBGA-5 Product overview: SN74LVC1G32YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G32YEAR can be used for catalog matching and distributor lookup.
IC GATE OR 1CH 2-INP 5DSBGA
IC GATE OR 1CH 2-INP 5DSBGA
OR Gate IC 1 Channel 5-DSBGA (1.4x0.9)
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-13039-2-ND | SN74LVC1G32YEAR | 101173-SN74LVC1G32YEAR | 705-SN74LVC1G32YEAR | SN74LVC1G32YEAR | SN74LVC1G32YEAR | SN74LVC1G32YEAR |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74LVC1G32YEAR | Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | OR | NOT; OR; OR Gate | OR; OR GATE | NOT; OR | OR | OR; OR Gate |
| Supply Voltage | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 1.65V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 4 ns | 4 ns | 4 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |