Win Source Part Number: 1258214-SN74LVC1G320
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 74LVC
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: AND/OR Gate
Number of Inputs: 3 Input (2, 1)
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-XFBGA, DSBGA
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LVC1G
Product Status: Obsolete
AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input 6-DSBGA
LVC/LCX/Z SERIES, 3-INPUT OR-AND GATE, BGA6, DSBGA-6 Product overview: SN74LVC1G3208YEPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G3208YEP
IC SGL 3IN OR/AND GATE 6DSBGA
AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input 6-DSBGA
IC SGL 3IN OR/AND GATE 6DSBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1258214-SN74LVC1G3208YEPR | SN74LVC1G3208YEPR-ND | 770-SN74LVC1G3208YEPR | SN74LVC1G3208YEPR | SN74LVC1G3208YEPR | SN74LVC1G3208YEPR |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic IC | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; AND; OR; AND/OR Gate | AND; OR | OR; OR GATE | NOT; OR | AND; OR; AND/OR Gate | AND |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Output Type | Single-Ended | Single-Ended | Single-Ended | Single-Ended | ||
| Inputs | 3 | 3 | 3 | 3 | 3 | |
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |