Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G29DCUR SN74LVC1G29DCUR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255539-SN74LVC1G29D CUR Series: 74LVC Packaging: Reel - TR Type: Decoder/Demultiplexe r Operating Temperature Range: -40°C ~ 85°C Package: 8-VFSOP (0.091", 2.30mm Width) Mounting: SMD Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74LVC1G29 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: US8 Alternative Parts (Cross-Reference): SN74LVC1G29YEPR; SN74LVC1G29YZPR; SN74LVC1G29DCTT; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255539-SN74LVC1G29D CUR Series: 74LVC Packaging: Reel - TR Type: Decoder/Demultiplexe r Operating Temperature Range: -40°C ~ 85°C Package: 8-VFSOP (0.091", 2.30mm Width) Mounting: SMD Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74LVC1G29 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: US8 Alternative Parts (Cross-Reference): SN74LVC1G29YEPR; SN74LVC1G29YZPR; SN74LVC1G29DCTT; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G29DCUR - 1255539-SN74LVC1G29DCUR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G29DCUR
1255539-SN74LVC1G29DCUR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G29DCUR 1255539-SN74LVC1G29DCUR
Manufacturer: Texas Instruments Win Source Part Number: 1255539-SN74LVC1G29D CUR Series: 74LVC Packaging: Reel - TR Type: Decoder/Demultiplexe r Operating Temperature Range: -40°C ~ 85°C Package: 8-VFSOP (0.091", 2.30mm Width) Mounting: SMD Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74LVC1G29 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: US8 Alternative Parts (Cross-Reference): SN74LVC1G29YEPR; SN74LVC1G29YZPR; SN74LVC1G29DCTT; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255539-SN74LVC1G29DCUR
Series: 74LVC
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VFSOP (0.091", 2.30mm Width)
Mounting: SMD
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74LVC1G29
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: US8
Alternative Parts (Cross-Reference): SN74LVC1G29YEPR; SN74LVC1G29YZPR; SN74LVC1G29DCTT;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-18768-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-18768-6-ND
Signal Switches, Multiplexers, Decoders 296-18768-6-ND
Decoder/Demultiplexe r 1 x 2:3 8-VSSOP

Decoder/Demultiplexer 1 x 2:3 8-VSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-18768-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-18768-2-ND
Signal Switches, Multiplexers, Decoders 296-18768-2-ND
Decoder/Demultiplexe r 1 x 2:3 8-VSSOP

Decoder/Demultiplexer 1 x 2:3 8-VSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-18768-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-18768-1-ND
Signal Switches, Multiplexers, Decoders 296-18768-1-ND
Decoder/Demultiplexe r 1 x 2:3 8-VSSOP

Decoder/Demultiplexer 1 x 2:3 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
5.5V Analog Switch and Multiplexer IC
743-SN74LVC1G29DCUR
5.5V Analog Switch and Multiplexer IC 743-SN74LVC1G29DCUR
1-Bit 2:3 Demultiplexer, CMOS, VSSOP, 5.5V Product overview: SN74LVC1G29DCUR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC1G29DCUR can be used for catalog matching and distributor lookup.

1-Bit 2:3 Demultiplexer, CMOS, VSSOP, 5.5V Product overview: SN74LVC1G29DCUR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC1G29DCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G29DCUR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74LVC1G29DCUR
Logic - Signal Switches, Multiplexers, Decoders SN74LVC1G29DCUR
IC DECODER/DEMUX 1X2:3 8VSSOP

IC DECODER/DEMUX 1X2:3 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1255539-SN74LVC1G29DCUR 296-18768-6-ND 743-SN74LVC1G29DCUR SN74LVC1G29DCUR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G29DCUR Signal Switches, Multiplexers, Decoders 5.5V Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data