Buffers & Line Drivers SNGL Buffer/Driver
BUFFER/DRIVER, TRISTATE O/P, 5SC-70; Logic Family / Base Number:74LVC1G240; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic ICRoHS Compliant: Yes
Buffer/Line Driver 1-CH Inverting 3-ST CMOS 5-Pin SC-70 T/R
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | SN74LVC1G240DCKR | 42AH2011 | SN74LVC1G240DCKR |
| Product Name | Buffers & Line Drivers | Buffer/driver, Tristate O/p, 5Sc-70; Logic Family / Base Number Texas Instruments | Others |