Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095168-SN74LVC1G19D
Packaging: Tape & Reel
Number of Gates: 1
Propagation Delay: 2.8 ns
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Logic Function: Decoder, Demultiplexer
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1095168-SN74LVC1G19DCKT |
| Product Name | OEM Parts - OEM Parts ( S ) - SN74LVC1G19DCKT |