Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G19DCKR SN74LVC1G19DCKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 030312-SN74LVC1G19DC KR Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74LVC1G19 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G19GW-Q100H; NC7SZ19P6X_NF042; NC7SZ19P6X_NL; NC7SZ19P6X_NF40; Introduction Date: January 01, 2007 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 030312-SN74LVC1G19DC KR Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74LVC1G19 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G19GW-Q100H; NC7SZ19P6X_NF042; NC7SZ19P6X_NL; NC7SZ19P6X_NF40; Introduction Date: January 01, 2007 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G19DCKR - 030312-SN74LVC1G19DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G19DCKR
030312-SN74LVC1G19DCKR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G19DCKR 030312-SN74LVC1G19DCKR
Manufacturer: Texas Instruments Win Source Part Number: 030312-SN74LVC1G19DC KR Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74LVC1G19 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G19GW-Q100H; NC7SZ19P6X_NF042; NC7SZ19P6X_NL; NC7SZ19P6X_NF40; Introduction Date: January 01, 2007 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 030312-SN74LVC1G19DCKR
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74LVC1G19
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVC1G19GW-Q100H; NC7SZ19P6X_NF042; NC7SZ19P6X_NL; NC7SZ19P6X_NF40;
Introduction Date: January 01, 2007
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-17991-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-17991-6-ND
Signal Switches, Multiplexers, Decoders 296-17991-6-ND
Decoder/Demultiplexe r 1 x 1:2 SC-70-6

Decoder/Demultiplexer 1 x 1:2 SC-70-6

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-17991-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-17991-2-ND
Signal Switches, Multiplexers, Decoders 296-17991-2-ND
Decoder/Demultiplexe r 1 x 1:2 SC-70-6

Decoder/Demultiplexer 1 x 1:2 SC-70-6

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-17991-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-17991-1-ND
Signal Switches, Multiplexers, Decoders 296-17991-1-ND
Decoder/Demultiplexe r 1 x 1:2 SC-70-6

Decoder/Demultiplexer 1 x 1:2 SC-70-6

Buy Now Datasheet
Singapore, Singapore
5.5V Analog Switch and Multiplexer IC
743-SN74LVC1G19DCKR
5.5V Analog Switch and Multiplexer IC 743-SN74LVC1G19DCKR
1-to-2 Demultiplexer IC, 1.65-5.5V, 2.8ns, SC-70, CMOS Product overview: SN74LVC1G19DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC1G19DCKR can be used for catalog matching and distributor lookup.

1-to-2 Demultiplexer IC, 1.65-5.5V, 2.8ns, SC-70, CMOS Product overview: SN74LVC1G19DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC1G19DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G19DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74LVC1G19DCKR
Logic - Signal Switches, Multiplexers, Decoders SN74LVC1G19DCKR
IC DECODER/DEMUX 1X1:2 SC70-6

IC DECODER/DEMUX 1X1:2 SC70-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 030312-SN74LVC1G19DCKR 296-17991-6-ND 743-SN74LVC1G19DCKR SN74LVC1G19DCKR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G19DCKR Signal Switches, Multiplexers, Decoders 5.5V Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SC-70; SC-70-6 SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 Tape and Reel
Unlock Full Specs
to access all available technical data