Texas Instruments SN74LVC1G19 1-of-2 Decoder/Demultiplexer SN74LVC1G19DBVT

Description
1-of-2 Decoder/Demultiplexe r 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1-of-2 Decoder/Demultiplexe r 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G19 1-of-2 Decoder/Demultiplexer - SN74LVC1G19DBVT - Texas Instruments
Dallas, TX, United States
SN74LVC1G19 1-of-2 Decoder/Demultiplexer
SN74LVC1G19DBVT
SN74LVC1G19 1-of-2 Decoder/Demultiplexer SN74LVC1G19DBVT
1-of-2 Decoder/Demultiplexe r 6-SOT-23 -40 to 85

1-of-2 Decoder/Demultiplexer 6-SOT-23 -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256531-SN74LVC1G19DBVT
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256531-SN74LVC1G19DBVT
Win Source Part Number: 1256531-SN74LVC1G19D BVT Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LVC Type: Decoder/Demultiplexe r Standard Package: 250 Mounting: SMD (SMT) Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 1.65V ~ 5.5V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74LVC1G19DBVTT R,296-SN74LVC1G19DBV TDKR,SN74LVC1G19DBVT ,296-SN74LVC1G19DBVT CT Base Product Number: 74LVC1G19

Win Source Part Number: 1256531-SN74LVC1G19DBVT
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74LVC
Type: Decoder/Demultiplexer
Standard Package: 250
Mounting: SMD (SMT)
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74LVC1G19DBVTTR,296-SN74LVC1G19DBVTDKR,SN74LVC1G19DBVT,296-SN74LVC1G19DBVTCT
Base Product Number: 74LVC1G19

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74LVC1G19DBVT 1256531-SN74LVC1G19DBVT
Product Name SN74LVC1G19 1-of-2 Decoder/Demultiplexer Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer
Supply Voltage 1.65 1.65V ~ 5.5V
Package Type DSBGA,SC70,SON,SOT,SOT-23
Logic Family LVC
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC138 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD74HC138MT - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
CD74HCT154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HCT154ENE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
CD54HC139 High Speed CMOS Logic Dual 2-to-4 Line Decoder/Demultiplexers - CD54HC139F3A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,WAFERSALE
Logic Family HC
View Details
CD4555B-MIL CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs High on Select - CD4555BF3A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
View Details