Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G19DBVR SN74LVC1G19DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1100423-SN74LVC1G19D BVR Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1100423-SN74LVC1G19D BVR Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G19DBVR - 1100423-SN74LVC1G19DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G19DBVR
1100423-SN74LVC1G19DBVR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G19DBVR 1100423-SN74LVC1G19DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1100423-SN74LVC1G19D BVR Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100423-SN74LVC1G19DBVR
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-16982-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-16982-1-ND
Signal Switches, Multiplexers, Decoders 296-16982-1-ND
Decoder/Demultiplexe r 1 x 1:2 SOT-23-6

Decoder/Demultiplexer 1 x 1:2 SOT-23-6

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-16982-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-16982-6-ND
Signal Switches, Multiplexers, Decoders 296-16982-6-ND
Decoder/Demultiplexe r 1 x 1:2 SOT-23-6

Decoder/Demultiplexer 1 x 1:2 SOT-23-6

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-16982-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-16982-2-ND
Signal Switches, Multiplexers, Decoders 296-16982-2-ND
Decoder/Demultiplexe r 1 x 1:2 SOT-23-6

Decoder/Demultiplexer 1 x 1:2 SOT-23-6

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Analog Switch and Multiplexer IC
743-SN74LVC1G19DBVR
5.5V SOT-23 Analog Switch and Multiplexer IC 743-SN74LVC1G19DBVR
1-to-2 Demultiplexer, SPDT, SOT-23, CMOS, 5.5V Product overview: SN74LVC1G19DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC1G19DBVR can be used for catalog matching and distributor lookup.

1-to-2 Demultiplexer, SPDT, SOT-23, CMOS, 5.5V Product overview: SN74LVC1G19DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC1G19DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers - SN74LVC1G19DBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers
SN74LVC1G19DBVR
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers SN74LVC1G19DBVR
32mA 1.65V~5.5V 32mA SOT-23-6 Signal Switches / Encoders & Decoders / Multiplexers ROHS

32mA 1.65V~5.5V 32mA SOT-23-6 Signal Switches / Encoders & Decoders / Multiplexers ROHS

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G19DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74LVC1G19DBVR
Logic - Signal Switches, Multiplexers, Decoders SN74LVC1G19DBVR
IC DECODER/DEMUX 1X1:2 SOT23-6

IC DECODER/DEMUX 1X1:2 SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1100423-SN74LVC1G19DBVR 296-16982-1-ND 743-SN74LVC1G19DBVR SN74LVC1G19DBVR SN74LVC1G19DBVR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G19DBVR Signal Switches, Multiplexers, Decoders 5.5V SOT-23 Analog Switch and Multiplexer IC Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905812P - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Number of Pins 16
View Details
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DBVRE4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
6 suppliers
8-channel analog multiplexer/demultiplexer - 74HC4051PW-Q100,11 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
7 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC157SCX - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details