Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LVC1G19DBVR

Description
IC DECODER/DEMUX 1X1:2 SOT23-6
Description
IC DECODER/DEMUX 1X1:2 SOT23-6

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G19DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74LVC1G19DBVR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LVC1G19DBVR
IC DECODER/DEMUX 1X1:2 SOT23-6

IC DECODER/DEMUX 1X1:2 SOT23-6

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74LVC1G19DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74LVC1G19DBVR
Signal Switches, Multiplexers, Decoders SN74LVC1G19DBVR
Decoder/Demultiplexe r 1 x 1:2 SOT-23-6

Decoder/Demultiplexer 1 x 1:2 SOT-23-6

Buy Now
Mux/demux, Dual, 2 Ch, Sot-23-6; Logic Family / Base Number Texas Instruments - 33AH4921 - Newark, An Avnet Company
Chicago, IL, United States
Mux/demux, Dual, 2 Ch, Sot-23-6; Logic Family / Base Number Texas Instruments
33AH4921
Mux/demux, Dual, 2 Ch, Sot-23-6; Logic Family / Base Number Texas Instruments 33AH4921
MUX/DEMUX, DUAL, 2 CH, SOT-23-6; Logic Family / Base Number:-; Logic Type:Decoder / Demultiplexer; No. of Channels:1Channels; Line Configuration:1:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of RoHS Compliant: Yes

MUX/DEMUX, DUAL, 2 CH, SOT-23-6; Logic Family / Base Number:-; Logic Type:Decoder / Demultiplexer; No. of Channels:1Channels; Line Configuration:1:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74LVC1G19DBVR SN74LVC1G19DBVR 33AH4921
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders Mux/demux, Dual, 2 Ch, Sot-23-6; Logic Family / Base Number Texas Instruments
Operating Current 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74LVC139BQ,115 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.7V ~ 3.6V
Package Type 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54153FM - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFP
Operating Current 0.8000 to 16 mA
View Details
2 suppliers