Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LVC1G18YZAR

Description
Win Source Part Number: 1256524-SN74LVC1G18Y ZAR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LVC Type: Demultiplexer Standard Package: 3,000 Mounting: SMD (SMT) Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-XFBGA, DSBGA Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15571-2R,296-155 71-1,296-15571-2,296 -15571-1R,-296-15571 -1,2156-SN74LVC1G18Y ZAR-TITR,-SN74LVC1G1 8YZARR,-296-15571-1, TEXTISSN74LVC1G18YZA R Base Product Number: SN74LVC1G Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256524-SN74LVC1G18Y ZAR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LVC Type: Demultiplexer Standard Package: 3,000 Mounting: SMD (SMT) Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-XFBGA, DSBGA Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15571-2R,296-155 71-1,296-15571-2,296 -15571-1R,-296-15571 -1,2156-SN74LVC1G18Y ZAR-TITR,-SN74LVC1G1 8YZARR,-296-15571-1, TEXTISSN74LVC1G18YZA R Base Product Number: SN74LVC1G Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256524-SN74LVC1G18YZAR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256524-SN74LVC1G18YZAR
Win Source Part Number: 1256524-SN74LVC1G18Y ZAR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LVC Type: Demultiplexer Standard Package: 3,000 Mounting: SMD (SMT) Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-XFBGA, DSBGA Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15571-2R,296-155 71-1,296-15571-2,296 -15571-1R,-296-15571 -1,2156-SN74LVC1G18Y ZAR-TITR,-SN74LVC1G1 8YZARR,-296-15571-1, TEXTISSN74LVC1G18YZA R Base Product Number: SN74LVC1G Product Status: Obsolete

Win Source Part Number: 1256524-SN74LVC1G18YZAR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74LVC
Type: Demultiplexer
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-XFBGA, DSBGA
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-15571-2R,296-15571-1,296-15571-2,296-15571-1R,-296-15571-1,2156-SN74LVC1G18YZAR-TITR,-SN74LVC1G18YZARR,-296-15571-1,TEXTISSN74LVC1G18YZAR
Base Product Number: SN74LVC1G
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256524-SN74LVC1G18YZAR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 1.65V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
3-to-8 line decoder/demultiplexer; inverting - 74LVC138AD,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3 suppliers
74AC11138 3-Line to 8-Line Decoders/Demultiplexers - 74AC11138DR - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details