Texas Instruments High-Performance Analog Analog Switch and Multiplexer IC SN74LVC1G18DCKR

Description
1-Bit 2-Output 3-State Demultiplexer, CMOS, SC-88 Product overview: SN74LVC1G18DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC1G18DCKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Bit 2-Output 3-State Demultiplexer, CMOS, SC-88 Product overview: SN74LVC1G18DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC1G18DCKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SN74LVC1G18DCKR
Analog Switch and Multiplexer IC 743-SN74LVC1G18DCKR
1-Bit 2-Output 3-State Demultiplexer, CMOS, SC-88 Product overview: SN74LVC1G18DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC1G18DCKR can be used for catalog matching and distributor lookup.

1-Bit 2-Output 3-State Demultiplexer, CMOS, SC-88 Product overview: SN74LVC1G18DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC1G18DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-15569-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-15569-2-ND
Signal Switches, Multiplexers, Decoders 296-15569-2-ND
Demultiplexer 1 x 1:2 SC-70-6

Demultiplexer 1 x 1:2 SC-70-6

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-15569-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-15569-1-ND
Signal Switches, Multiplexers, Decoders 296-15569-1-ND
Demultiplexer 1 x 1:2 SC-70-6

Demultiplexer 1 x 1:2 SC-70-6

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-15569-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-15569-6-ND
Signal Switches, Multiplexers, Decoders 296-15569-6-ND
Demultiplexer 1 x 1:2 SC-70-6

Demultiplexer 1 x 1:2 SC-70-6

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G18DCKR - 030311-SN74LVC1G18DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G18DCKR
030311-SN74LVC1G18DCKR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G18DCKR 030311-SN74LVC1G18DCKR
Manufacturer: Texas Instruments Win Source Part Number: 030311-SN74LVC1G18DC KR Packaging: Reel - TR Type: Demultiplexer Mounting: SMD (SMT) Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74LVC1G18 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): NL7SZ18DFT2; 74LVC1G18GW; 74LVC1G18GW,125; NL7SZ18DFT2G; Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030311-SN74LVC1G18DCKR
Packaging: Reel - TR
Type: Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74LVC1G18
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): NL7SZ18DFT2; 74LVC1G18GW; 74LVC1G18GW,125; NL7SZ18DFT2G;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G18DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74LVC1G18DCKR
Logic - Signal Switches, Multiplexers, Decoders SN74LVC1G18DCKR
IC DEMULTIPLEXER 1 X 1:2 SC70-6

IC DEMULTIPLEXER 1 X 1:2 SC70-6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74LVC1G18DCKR 296-15569-2-ND 030311-SN74LVC1G18DCKR SN74LVC1G18DCKR
Product Name Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G18DCKR Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data