Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G18DBVR SN74LVC1G18DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1100419-SN74LVC1G18D BVR Packaging: Reel - TR Type: Demultiplexer Mounting: SMD (SMT) Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1100419-SN74LVC1G18D BVR Packaging: Reel - TR Type: Demultiplexer Mounting: SMD (SMT) Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G18DBVR - 1100419-SN74LVC1G18DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G18DBVR
1100419-SN74LVC1G18DBVR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G18DBVR 1100419-SN74LVC1G18DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1100419-SN74LVC1G18D BVR Packaging: Reel - TR Type: Demultiplexer Mounting: SMD (SMT) Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100419-SN74LVC1G18DBVR
Packaging: Reel - TR
Type: Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-15568-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-15568-2-ND
Signal Switches, Multiplexers, Decoders 296-15568-2-ND
Demultiplexer 1 x 1:2 SOT-23-6

Demultiplexer 1 x 1:2 SOT-23-6

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-15568-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-15568-1-ND
Signal Switches, Multiplexers, Decoders 296-15568-1-ND
Demultiplexer 1 x 1:2 SOT-23-6

Demultiplexer 1 x 1:2 SOT-23-6

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-15568-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-15568-6-ND
Signal Switches, Multiplexers, Decoders 296-15568-6-ND
Demultiplexer 1 x 1:2 SOT-23-6

Demultiplexer 1 x 1:2 SOT-23-6

Buy Now Datasheet
Singapore, Singapore
SOT-23 Analog Switch and Multiplexer IC
743-SN74LVC1G18DBVR
SOT-23 Analog Switch and Multiplexer IC 743-SN74LVC1G18DBVR
1-Ch 1:2 3-State Demultiplexer, SOT-23, CMOS Product overview: SN74LVC1G18DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC1G18DBVR can be used for catalog matching and distributor lookup.

1-Ch 1:2 3-State Demultiplexer, SOT-23, CMOS Product overview: SN74LVC1G18DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC1G18DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G18DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74LVC1G18DBVR
Logic - Signal Switches, Multiplexers, Decoders SN74LVC1G18DBVR
IC DEMULTIPLEXER 1 X 1:2 SOT23-6

IC DEMULTIPLEXER 1 X 1:2 SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1100419-SN74LVC1G18DBVR 296-15568-2-ND 743-SN74LVC1G18DBVR SN74LVC1G18DBVR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G18DBVR Signal Switches, Multiplexers, Decoders SOT-23 Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data