Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC1G17QDRYRQ1

Description
Win Source Part Number: 1259110-SN74LVC1G17Q DRYRQ1 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Input Type: Schmitt Trigger Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-UFDFN Supplier Device Package: 6-SON (1.45x1) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74LVC1G17QDRYR Q1TR,296-SN74LVC1G17 QDRYRQ1DKR,296-SN74L VC1G17QDRYRQ1CT Base Product Number: 74LVC1G17
Request a Quote Datasheet
Description
Win Source Part Number: 1259110-SN74LVC1G17Q DRYRQ1 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Input Type: Schmitt Trigger Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-UFDFN Supplier Device Package: 6-SON (1.45x1) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74LVC1G17QDRYR Q1TR,296-SN74LVC1G17 QDRYRQ1DKR,296-SN74L VC1G17QDRYRQ1CT Base Product Number: 74LVC1G17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259110-SN74LVC1G17QDRYRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259110-SN74LVC1G17QDRYRQ1
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259110-SN74LVC1G17QDRYRQ1
Win Source Part Number: 1259110-SN74LVC1G17Q DRYRQ1 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Input Type: Schmitt Trigger Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-UFDFN Supplier Device Package: 6-SON (1.45x1) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74LVC1G17QDRYR Q1TR,296-SN74LVC1G17 QDRYRQ1DKR,296-SN74L VC1G17QDRYRQ1CT Base Product Number: 74LVC1G17

Win Source Part Number: 1259110-SN74LVC1G17QDRYRQ1
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-UFDFN
Supplier Device Package: 6-SON (1.45x1)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74LVC1G17QDRYRQ1TR,296-SN74LVC1G17QDRYRQ1DKR,296-SN74LVC1G17QDRYRQ1CT
Base Product Number: 74LVC1G17

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74LVC1G17QDRYRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LVC1G17QDRYRQ1DKR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LVC1G17QDRYRQ1DKR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 6-SON (1.45x1)

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 6-SON (1.45x1)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74LVC1G17QDRYRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LVC1G17QDRYRQ1CT-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LVC1G17QDRYRQ1CT-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 6-SON (1.45x1)

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 6-SON (1.45x1)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74LVC1G17QDRYRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LVC1G17QDRYRQ1TR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LVC1G17QDRYRQ1TR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 6-SON (1.45x1)

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 6-SON (1.45x1)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC1G17QDRYRQ1
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC1G17QDRYRQ1
IC BUFFER NON-INVERT 5.5V 6SON

IC BUFFER NON-INVERT 5.5V 6SON

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17QDRYRQ1 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC1G17QDRYRQ1
Buffers, Drivers, Receivers, Transceivers SN74LVC1G17QDRYRQ1
IC BUFFER NON-INVERT 5.5V 6SON

IC BUFFER NON-INVERT 5.5V 6SON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 1259110-SN74LVC1G17QDRYRQ1 296-SN74LVC1G17QDRYRQ1DKR-ND SN74LVC1G17QDRYRQ1 SN74LVC1G17QDRYRQ1
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data