Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17MDCKREP SN74LVC1G17MDCKREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1100415-SN74LVC1G17M DCKREP Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Input Type: Schmitt Trigger Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: SC-70-5 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1100415-SN74LVC1G17M DCKREP Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Input Type: Schmitt Trigger Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: SC-70-5 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17MDCKREP - 1100415-SN74LVC1G17MDCKREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17MDCKREP
1100415-SN74LVC1G17MDCKREP
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17MDCKREP 1100415-SN74LVC1G17MDCKREP
Manufacturer: Texas Instruments Win Source Part Number: 1100415-SN74LVC1G17M DCKREP Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Input Type: Schmitt Trigger Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: SC-70-5 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100415-SN74LVC1G17MDCKREP
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SC-70-5
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-20773-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-20773-6-ND
Buffers, Drivers, Receivers, Transceivers 296-20773-6-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-70-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-70-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-20773-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-20773-1-ND
Buffers, Drivers, Receivers, Transceivers 296-20773-1-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-70-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-70-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-20773-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-20773-2-ND
Buffers, Drivers, Receivers, Transceivers 296-20773-2-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-70-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-70-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17MDCKREP - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC1G17MDCKREP
Buffers, Drivers, Receivers, Transceivers SN74LVC1G17MDCKREP
IC BUF NON-INVERT 5.5V SC70-5

IC BUF NON-INVERT 5.5V SC70-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 1100415-SN74LVC1G17MDCKREP 296-20773-6-ND SN74LVC1G17MDCKREP
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17MDCKREP Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADN2891ACPZ-WP - 910574-ADN2891ACPZ-WP - Win Source Electronics
Specs
Operating Temperature -40 to 95 C (-40 to 203 F)
Package Type CSP; 16-LFCSP-VQ (3x3)
View Details
2 suppliers
MC1558M Dual General-Purpose Operational Amplifier - 5962-9760301Q2A - Texas Instruments
Specs
Supply Voltage (VS) 10 to 30 volts
VOS 5 millivolts
Quiescent Current (IQ) 2500 microamps
View Details
4 suppliers
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details
Buffers, Drivers, Receivers, Transceivers - 800-2582-2-ND - DigiKey
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers