Manufacturer: Texas Instruments
Win Source Part Number: 1255535-SN74LVC1G17M
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Family Name: SN74LVC1G17
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): 74LVC1G17GV-Q100,1; 74LVC1G17GV-Q100; 74LVC1G17GV,125;
Introduction Date: February 13, 2006
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5
IC BUF NON-INVERT 5.5V SOT23-5
IC BUF NON-INVERT 5.5V SOT23-5
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 1255535-SN74LVC1G17MDBVREP | 296-21818-1-ND | SN74LVC1G17MDBVREP | 815-SN74LVC1G17MDBVREP |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17MDBVREP | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | IC BUF NON-INVERT 5.5V SOT23-5 |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |