Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74LVC1G17DRLRG4

Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-5
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17DRLRG4-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
SN74LVC1G17DRLRG4-ND
Buffers, Drivers, Receivers, Transceivers SN74LVC1G17DRLRG4-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-5

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17DRLRG4 - 1255534-SN74LVC1G17DRLRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17DRLRG4
1255534-SN74LVC1G17DRLRG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17DRLRG4 1255534-SN74LVC1G17DRLRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255534-SN74LVC1G17D RLRG4 Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: SOT-553 Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 1 Input Type: Schmitt Trigger Family Name: SN74LVC1G17 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-5 Alternative Parts (Cross-Reference): 74LVC1G17Z-7; TC7SZ17FE; TC7SZ17FE(TE85L,F); Introduction Date: May 01, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255534-SN74LVC1G17DRLRG4
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SOT-553
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Family Name: SN74LVC1G17
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-5
Alternative Parts (Cross-Reference): 74LVC1G17Z-7; TC7SZ17FE; TC7SZ17FE(TE85L,F);
Introduction Date: May 01, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Buffer Amplifiers Buffer Amplifiers
Product Number SN74LVC1G17DRLRG4-ND 1255534-SN74LVC1G17DRLRG4
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17DRLRG4
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data