Manufacturer: Texas Instruments
Win Source Part Number: 1100412-SN74LVC1G17D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-5
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Wireless, Communications & Networking, Consumer Electronics, Portable Devices, Computers & Computer Peripherals, Power Management
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-5
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-5
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-5
IC BUFFER NON-INVERT 5.5V SOT5
IC BUFFER NON-INVERT 5.5V SOT5
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 1100412-SN74LVC1G17DRLR | 296-18585-6-ND | SN74LVC1G17DRLR | SN74LVC1G17DRLR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17DRLR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |