Buffers & Line Drivers Single Schmitt-Trgr
IC, BUFFER, SCHMITT TRIGGER, SMD; Logic Device Type:Buffer, Schmitt Trigger; Logic Family / Base Number:74LVC1G17; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; RoHS Compliant: Yes
IC, BUFFER, SCHMITT TRIGGER, SMD; Logic Device Type:Buffer, Schmitt Trigger; Logic Family / Base Number:74LVC1G17; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LVC1G17DCKR | 33AH4920 |
| Product Name | Buffers & Line Drivers | Ic, Buffer, Schmitt Trigger, Smd; Logic Device Type Texas Instruments |