Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74LVC1G17DBVTG4

Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17DBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
SN74LVC1G17DBVTG4-ND
Buffers, Drivers, Receivers, Transceivers SN74LVC1G17DBVTG4-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17DBVTG4 - 1100408-SN74LVC1G17DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17DBVTG4
1100408-SN74LVC1G17DBVTG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17DBVTG4 1100408-SN74LVC1G17DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1100408-SN74LVC1G17D BVTG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Input Type: Schmitt Trigger Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Audio, Consumer Electronics, Power Management, Imaging, Video & Vision, Communications & Networking, Wireless

Manufacturer: Texas Instruments
Win Source Part Number: 1100408-SN74LVC1G17DBVTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Audio, Consumer Electronics, Power Management, Imaging, Video & Vision, Communications & Networking, Wireless

Buy Now Datasheet
IC BUF NON-INVERT 5.5V SOT23-5 - 815-SN74LVC1G17DBVTG4 - Utmel Electronic Limited
Hong Kong, China
IC BUF NON-INVERT 5.5V SOT23-5
815-SN74LVC1G17DBVTG4
IC BUF NON-INVERT 5.5V SOT23-5 815-SN74LVC1G17DBVTG4
IC BUF NON-INVERT 5.5V SOT23-5

IC BUF NON-INVERT 5.5V SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number SN74LVC1G17DBVTG4-ND 1100408-SN74LVC1G17DBVTG4 815-SN74LVC1G17DBVTG4
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17DBVTG4 IC BUF NON-INVERT 5.5V SOT23-5
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data