Buffers & Line Drivers SNGL Schmitt Trigger Buffer
IC, BUFFER, SCHMITT TRIGGER, SMD; Logic Family / Base Number:74LVC1G17; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LVC1G17DBVT | 29AH1495 |
| Product Name | Buffers & Line Drivers | Ic, Buffer, Schmitt Trigger, Smd; Logic Family / Base Number Texas Instruments |