SCHMITT-TRIGGER BUFFER, SINGLE, SOT-23-5; Logic Device Type:Buffer, Schmitt Trigger; Logic Family / Base Number:74LVC1G17; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Single Schmitt-Trgr
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 40AH5400 | SN74LVC1G17DBVRG4 |
| Product Name | Schmitt-Trigger Buffer, Single, Sot-23-5; Logic Device Type Texas Instruments | Buffers & Line Drivers |