Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17DBVRG4 SN74LVC1G17DBVRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 334786-SN74LVC1G17DB VRG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Input Type: Schmitt Trigger Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 334786-SN74LVC1G17DB VRG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Input Type: Schmitt Trigger Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17DBVRG4 - 334786-SN74LVC1G17DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17DBVRG4
334786-SN74LVC1G17DBVRG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17DBVRG4 334786-SN74LVC1G17DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 334786-SN74LVC1G17DB VRG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Input Type: Schmitt Trigger Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 334786-SN74LVC1G17DBVRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-37652-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-37652-1-ND
Buffers, Drivers, Receivers, Transceivers 296-37652-1-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-37652-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-37652-6-ND
Buffers, Drivers, Receivers, Transceivers 296-37652-6-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-37652-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-37652-2-ND
Buffers, Drivers, Receivers, Transceivers 296-37652-2-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5

Buy Now Datasheet
Buffers & Line Drivers Single Schmitt-Trgr - 815-SN74LVC1G17DBVRG4 - Utmel Electronic Limited
Hong Kong, China
Buffers & Line Drivers Single Schmitt-Trgr
815-SN74LVC1G17DBVRG4
Buffers & Line Drivers Single Schmitt-Trgr 815-SN74LVC1G17DBVRG4
Buffers & Line Drivers Single Schmitt-Trgr

Buffers & Line Drivers Single Schmitt-Trgr

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17DBVRG4 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC1G17DBVRG4
Buffers, Drivers, Receivers, Transceivers SN74LVC1G17DBVRG4
IC BUF NON-INVERT 5.5V SOT23-5

IC BUF NON-INVERT 5.5V SOT23-5

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC1G17DBVRG4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC1G17DBVRG4
IC BUF NON-INVERT 5.5V SOT23-5

IC BUF NON-INVERT 5.5V SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 334786-SN74LVC1G17DBVRG4 296-37652-1-ND 815-SN74LVC1G17DBVRG4 SN74LVC1G17DBVRG4 SN74LVC1G17DBVRG4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17DBVRG4 Buffers, Drivers, Receivers, Transceivers Buffers & Line Drivers Single Schmitt-Trgr Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 3.3 volts
Unlock Full Specs
to access all available technical data