IC, BUFFER, SCHMITT TRIG, 5SOT23; Logic Device Type:Buffer, Schmitt Trigger; Logic Family / Base Number:74LVC1G17; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; RoHS Compliant: Yes
IC, BUFFER, SCHMITT TRIG, 5SOT23; Logic Device Type:Buffer, Schmitt Trigger; Logic Family / Base Number:74LVC1G17; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 33AH4918 |
| Product Name | Ic, Buffer, Schmitt Trig, 5Sot23; Logic Device Type Texas Instruments |