Texas Instruments Standard Linear and Logic 175MHz SOT-23 Logic IC SN74LVC1G175DBVT

Description
1-Bit D-Type Flip-Flop, 175MHz, SOT-23, CMOS Product overview: SN74LVC1G175DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175MHz, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 175MHz, SOT-23, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC1G175DBVT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Bit D-Type Flip-Flop, 175MHz, SOT-23, CMOS Product overview: SN74LVC1G175DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175MHz, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 175MHz, SOT-23, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC1G175DBVT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
175MHz SOT-23 Logic IC
706-SN74LVC1G175DBVT
175MHz SOT-23 Logic IC 706-SN74LVC1G175DBVT
1-Bit D-Type Flip-Flop, 175MHz, SOT-23, CMOS Product overview: SN74LVC1G175DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175MHz, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 175MHz, SOT-23, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC1G175DBVT can be used for catalog matching and distributor lookup.

1-Bit D-Type Flip-Flop, 175MHz, SOT-23, CMOS Product overview: SN74LVC1G175DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175MHz, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 175MHz, SOT-23, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC1G175DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LVC1G175DBVT
Product Name 175MHz SOT-23 Logic IC
Gate Type D-Type
Supply Voltage 5.5V
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT86D,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Quad 2-Input XOR - AF54RHC86ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 54LS260FM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details