Schmitt Trigger Inverter IC, 1.65-5.5V, CMOS, 11ns PD Product overview: SN74LVC1G14YZVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G14YZVR can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel Schmitt Trigger 4-DSBGA (0.88x0.88)
Inverter IC 1 Channel Schmitt Trigger 4-DSBGA (0.88x0.88)
Inverter IC 1 Channel Schmitt Trigger 4-DSBGA (0.88x0.88)
INVERTER, SINGLE, SCHMITT TRIGGER, DSBGA; Logic Family / Base Number:74LVC1G14; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:DSBGA; No. of Pins:4Pins; RoHS Compliant: Yes
IC INVERT SCHMITT 1CH 1IN 4DSBGA
Inverter IC 1 Channel Schmitt Trigger 4-DSBGA (0.88x0.88)
IC INVERT SCHMITT 1CH 1IN 4DSBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LVC1G14YZVR | 296-20701-1-ND | 26AJ9503 | SN74LVC1G14YZVR | SN74LVC1G14YZVR | SN74LVC1G14YZVR |
| Product Name | 5.5V Logic IC | Gates and Inverters | Inverter, Single, Schmitt Trigger, Dsbga; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High) | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 11 ns | 6.5 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |