1-Input Schmitt Trigger Inverter, 74LVC, CMOS, 5.5V, 32mA, DSBGA-5 Product overview: SN74LVC1G14YZAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G14YZAR can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel Schmitt Trigger 5-DSBGA (1.4x0.9)
IC INVERT SCHMITT 1CH 1IN 5DSBGA
Inverter IC 1 Channel Schmitt Trigger 5-DSBGA (1.4x0.9)
IC INVERT SCHMITT 1CH 1IN 5DSBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LVC1G14YZAR | 296-13038-2-ND | SN74LVC1G14YZAR | SN74LVC1G14YZAR | SN74LVC1G14YZAR |
| Product Name | 5.5V 32mA Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High) | |
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 5 ns | 6.5 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |