Texas Instruments High-Performance Analog Gates and Inverters SN74LVC1G14YEAR

Description
Inverter IC 1 Channel Schmitt Trigger 5-DSBGA (1.4x0.9)
Request a Quote Datasheet
Description
Inverter IC 1 Channel Schmitt Trigger 5-DSBGA (1.4x0.9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-13037-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13037-2-ND
Gates and Inverters 296-13037-2-ND
Inverter IC 1 Channel Schmitt Trigger 5-DSBGA (1.4x0.9)

Inverter IC 1 Channel Schmitt Trigger 5-DSBGA (1.4x0.9)

Buy Now Datasheet
LVC/LCX/Z SERIES, 1-INPUT INVERT GATE, BGA5, MO-211EA, DSBGA-5 Product overview: SN74LVC1G14YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G14YEAR can be used for catalog matching and distributor lookup.

LVC/LCX/Z SERIES, 1-INPUT INVERT GATE, BGA5, MO-211EA, DSBGA-5 Product overview: SN74LVC1G14YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G14YEAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G14YEAR - 896741-SN74LVC1G14YEAR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G14YEAR
896741-SN74LVC1G14YEAR
Logic - Logic - Gates and Inverters - SN74LVC1G14YEAR 896741-SN74LVC1G14YEAR
Manufacturer: Texas Instruments Win Source Part Number: 896741-SN74LVC1G14YE AR Series: 74LVC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 1 Channel Schmitt Trigger 5-DSBGA (1.4x0.9) Package: Reel - TR Package: 5-XFBGA, DSBGA Mounting: Surface Mount Part Status: Obsolete Family Name: SN74LVC1G Categories: Integrated Circuits (ICs) Case / Package: 5-DSBGA (1.4x0.9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-13037-2-NDR, -296-13037-1, -296-13037-1-NDR, 296-13037-1, -296-13037-1-ND, 296-13037-2, -SN74LVC1G14YEAR-NDR , 296-13037-1-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 896741-SN74LVC1G14YEAR
Series: 74LVC
Operating Temperature Range: -40°C ~ 85°C
Features: Inverter IC 1 Channel Schmitt Trigger 5-DSBGA (1.4x0.9)
Package: Reel - TR
Package: 5-XFBGA, DSBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SN74LVC1G
Categories: Integrated Circuits (ICs)
Case / Package: 5-DSBGA (1.4x0.9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-13037-2-NDR, -296-13037-1, -296-13037-1-NDR, 296-13037-1, -296-13037-1-ND, 296-13037-2, -SN74LVC1G14YEAR-NDR, 296-13037-1-NDR

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G14YEAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G14YEAR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G14YEAR
IC INVERT SCHMITT 1CH 1IN 5DSBGA

IC INVERT SCHMITT 1CH 1IN 5DSBGA

Supplier's Site
Gates and Inverters - SN74LVC1G14YEAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G14YEAR
Gates and Inverters SN74LVC1G14YEAR
Inverter IC 1 Channel Schmitt Trigger 5-DSBGA (1.4x0.9)

Inverter IC 1 Channel Schmitt Trigger 5-DSBGA (1.4x0.9)

Buy Now
Logic - Gates and Inverters - SN74LVC1G14YEAR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G14YEAR
Logic - Gates and Inverters SN74LVC1G14YEAR
IC INVERT SCHMITT 1CH 1IN 5DSBGA

IC INVERT SCHMITT 1CH 1IN 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-13037-2-ND 705-SN74LVC1G14YEAR 896741-SN74LVC1G14YEAR SN74LVC1G14YEAR SN74LVC1G14YEAR SN74LVC1G14YEAR
Product Name Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - SN74LVC1G14YEAR Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT Buffer, Inverter NOT NOT NOT; Inverter NOT
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High)
Inputs 1 1 1
Features Schmitt Trigger
Propagation Delay 6.5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 74ABT20PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type NAND
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Gates and Inverters - 54S134FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 12
View Details
2 suppliers
Logic Gates - 9210281P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 3
View Details