Texas Instruments Standard Linear and Logic Logic - Logic - Gates and Inverters - SN74LVC1G14MDBVREP SN74LVC1G14MDBVREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1100402-SN74LVC1G14M DBVREP Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 19μA Logic Level - Low: 0.39 V to 1.87 V Logic Level - High: 1.16 V to 3.33 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1100402-SN74LVC1G14M DBVREP Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 19μA Logic Level - Low: 0.39 V to 1.87 V Logic Level - High: 1.16 V to 3.33 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LVC1G14MDBVREP - 1100402-SN74LVC1G14MDBVREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G14MDBVREP
1100402-SN74LVC1G14MDBVREP
Logic - Logic - Gates and Inverters - SN74LVC1G14MDBVREP 1100402-SN74LVC1G14MDBVREP
Manufacturer: Texas Instruments Win Source Part Number: 1100402-SN74LVC1G14M DBVREP Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 19μA Logic Level - Low: 0.39 V to 1.87 V Logic Level - High: 1.16 V to 3.33 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100402-SN74LVC1G14MDBVREP
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 19μA
Logic Level - Low: 0.39 V to 1.87 V
Logic Level - High: 1.16 V to 3.33 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-22346-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22346-2-ND
Gates and Inverters 296-22346-2-ND
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-22346-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22346-6-ND
Gates and Inverters 296-22346-6-ND
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-22346-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22346-1-ND
Gates and Inverters 296-22346-1-ND
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC1G14MDBVREP
5.5V SOT-23 Logic IC 705-SN74LVC1G14MDBVREP
CMOS Schmitt Trigger Inverter, 1-Gate, SOT-23, 5.5V Product overview: SN74LVC1G14MDBVREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G14MDBVR EP can be used for catalog matching and distributor lookup.

CMOS Schmitt Trigger Inverter, 1-Gate, SOT-23, 5.5V Product overview: SN74LVC1G14MDBVREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G14MDBVREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC1G14MDBVREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G14MDBVREP
Logic - Gates and Inverters SN74LVC1G14MDBVREP
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site Datasheet
Logic, Schmitt-Trig Inverter, 5Sot-23; Logic Family / Base Number Texas Instruments - 28AH5102 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Schmitt-Trig Inverter, 5Sot-23; Logic Family / Base Number Texas Instruments
28AH5102
Logic, Schmitt-Trig Inverter, 5Sot-23; Logic Family / Base Number Texas Instruments 28AH5102
LOGIC, SCHMITT-TRIG INVERTER, 5SOT-23; Logic Family / Base Number:74LVC1G14; Logic Type:Inverter Schmitt Trigger; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. RoHS Compliant: Yes

LOGIC, SCHMITT-TRIG INVERTER, 5SOT-23; Logic Family / Base Number:74LVC1G14; Logic Type:Inverter Schmitt Trigger; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G14MDBVREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G14MDBVREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G14MDBVREP
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site
Gates and Inverters - SN74LVC1G14MDBVREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G14MDBVREP
Gates and Inverters SN74LVC1G14MDBVREP
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1100402-SN74LVC1G14MDBVREP 296-22346-2-ND 705-SN74LVC1G14MDBVREP SN74LVC1G14MDBVREP 28AH5102 SN74LVC1G14MDBVREP SN74LVC1G14MDBVREP
Product Name Logic - Logic - Gates and Inverters - SN74LVC1G14MDBVREP Gates and Inverters 5.5V SOT-23 Logic IC Logic - Gates and Inverters Logic, Schmitt-Trig Inverter, 5Sot-23; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter NOT NOT; Inverter, Schmitt Trigger NOT NOT; Inverter Schmitt Trigger NOT NOT; Inverter
Supply Voltage 1.65 V ~ 5.5 V 1.65V ~ 5.5V 5.5V 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High) 5.5V 1.65V ~ 5.5V
Inputs 1 1 1 1 1
Propagation Delay 5 ns 6.5 ns 16 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - MYXAP54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
Gates and Inverters - 54H10DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Logic Gates - 2138996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 1
View Details