Texas Instruments High-Performance Analog 5.5V 32mA Logic IC SN74LVC1G14DSFR

Description
Schmitt Trigger Inverter, 1.65-5.5V, 11ns, 32mA, SON, CMOS Product overview: SN74LVC1G14DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G14DSFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schmitt Trigger Inverter, 1.65-5.5V, 11ns, 32mA, SON, CMOS Product overview: SN74LVC1G14DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G14DSFR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 32mA Logic IC
705-SN74LVC1G14DSFR
5.5V 32mA Logic IC 705-SN74LVC1G14DSFR
Schmitt Trigger Inverter, 1.65-5.5V, 11ns, 32mA, SON, CMOS Product overview: SN74LVC1G14DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G14DSFR can be used for catalog matching and distributor lookup.

Schmitt Trigger Inverter, 1.65-5.5V, 11ns, 32mA, SON, CMOS Product overview: SN74LVC1G14DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G14DSFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-29049-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29049-2-ND
Gates and Inverters 296-29049-2-ND
Inverter IC 1 Channel Schmitt Trigger 6-SON (1x1)

Inverter IC 1 Channel Schmitt Trigger 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-29049-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29049-1-ND
Gates and Inverters 296-29049-1-ND
Inverter IC 1 Channel Schmitt Trigger 6-SON (1x1)

Inverter IC 1 Channel Schmitt Trigger 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-29049-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29049-6-ND
Gates and Inverters 296-29049-6-ND
Inverter IC 1 Channel Schmitt Trigger 6-SON (1x1)

Inverter IC 1 Channel Schmitt Trigger 6-SON (1x1)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G14DSFR - 896740-SN74LVC1G14DSFR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G14DSFR
896740-SN74LVC1G14DSFR
Logic - Logic - Gates and Inverters - SN74LVC1G14DSFR 896740-SN74LVC1G14DSFR
Manufacturer: Texas Instruments Win Source Part Number: 896740-SN74LVC1G14DS FR Series: 74LVC Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 1 Channel Schmitt Trigger 6-SON (1x1) Package: 6-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC1G14 Categories: Integrated Circuits (ICs) Case / Package: 6-SON (1x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74LVC1G14DSFR-NDR , 296-29049-1, 296-29049-2, 296-29049-6, -296-29049-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 896740-SN74LVC1G14DSFR
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C
Features: Inverter IC 1 Channel Schmitt Trigger 6-SON (1x1)
Package: 6-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC1G14
Categories: Integrated Circuits (ICs)
Case / Package: 6-SON (1x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74LVC1G14DSFR-NDR, 296-29049-1, 296-29049-2, 296-29049-6, -296-29049-1-ND

Buy Now Datasheet
Gates and Inverters - SN74LVC1G14DSFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G14DSFR
Gates and Inverters SN74LVC1G14DSFR
Inverter IC 1 Channel Schmitt Trigger 6-SON (1x1)

Inverter IC 1 Channel Schmitt Trigger 6-SON (1x1)

Buy Now
Logic - Gates and Inverters - SN74LVC1G14DSFR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G14DSFR
Logic - Gates and Inverters SN74LVC1G14DSFR
IC INVERT SCHMITT 1CH 1-INP 6SON

IC INVERT SCHMITT 1CH 1-INP 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G14DSFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G14DSFR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G14DSFR
IC INVERT SCHMITT 1CH 1-INP 6SON

IC INVERT SCHMITT 1CH 1-INP 6SON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74LVC1G14DSFR 296-29049-2-ND 896740-SN74LVC1G14DSFR SN74LVC1G14DSFR SN74LVC1G14DSFR SN74LVC1G14DSFR
Product Name 5.5V 32mA Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC1G14DSFR Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Buffer, Inverter, Schmitt Trigger NOT NOT NOT; Inverter NOT NOT
Supply Voltage 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High)
Inputs 1 1 1
Propagation Delay 11 ns 6.5 ns
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 8228672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Quad 2-Input NAND - AF54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
8-input NAND gate - 74AHCT30D-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
8 suppliers
SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-86844012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details
4 suppliers