Inverter IC 1 Channel Schmitt Trigger 6-SON (1.45x1)
Inverter IC 1 Channel Schmitt Trigger 6-SON (1.45x1)
Inverter IC 1 Channel Schmitt Trigger 6-SON (1.45x1)
Manufacturer: Texas Instruments
Win Source Part Number: 1255532-SN74LVC1G14D
Packaging: Reel
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Logic Level - Low: 0.39V ~ 1.87V
Logic Level - High: 1.16V ~ 3.33V
Categories: Integrated Circuits
Supplier Device Package: 6-SON (1.45x1)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-UFDFN
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC1G14
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 5ns at 5V, 50pF
Schmitt Trigger Inverter IC, 1.65-5.5V, CMOS, 5ns, SON Product overview: SN74LVC1G14DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G14DRYR can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel Schmitt Trigger 6-SON (1.45x1)
IC INVERT SCHMITT 1CH 1-INP 6SON
IC INVERT SCHMITT 1CH 1-INP 6SON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-21545-1-ND | 1255532-SN74LVC1G14DRYR | 705-SN74LVC1G14DRYR | SN74LVC1G14DRYR | SN74LVC1G14DRYR | SN74LVC1G14DRYR |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74LVC1G14DRYR | 5.5V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Buffer, Inverter, Inverting, Schmitt Trigger | NOT; Inverter | NOT | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High) | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Features | Schmitt Trigger | |||||
| Propagation Delay | 6.5 ns | 5 ns | 5 ns |