Texas Instruments High-Performance Analog Gates and Inverters SN74LVC1G14DRY2

Description
Inverter IC 1 Channel Schmitt Trigger 6-SON (1.45x1)
Request a Quote Datasheet
Description
Inverter IC 1 Channel Schmitt Trigger 6-SON (1.45x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - SN74LVC1G14DRY2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC1G14DRY2-ND
Gates and Inverters SN74LVC1G14DRY2-ND
Inverter IC 1 Channel Schmitt Trigger 6-SON (1.45x1)

Inverter IC 1 Channel Schmitt Trigger 6-SON (1.45x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257720-SN74LVC1G14DRY2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257720-SN74LVC1G14DRY2
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257720-SN74LVC1G14DRY2
Win Source Part Number: 1257720-SN74LVC1G14D RY2 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Features: Schmitt Trigger Number of Circuits: 1 Standard Package: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.39V ~ 1.87V Logic Level - High: 1.16V ~ 3.33V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-UFDFN Supplier Device Package: 6-SON (1.45x1) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Base Product Number: SN74LVC1G Product Status: Obsolete

Win Source Part Number: 1257720-SN74LVC1G14DRY2
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Features: Schmitt Trigger
Number of Circuits: 1
Standard Package: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.39V ~ 1.87V
Logic Level - High: 1.16V ~ 3.33V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-UFDFN
Supplier Device Package: 6-SON (1.45x1)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Base Product Number: SN74LVC1G
Product Status: Obsolete

Buy Now Datasheet
Single Schmitt-Trigger Inverter 6-SON -40 to 125 Product overview: SN74LVC1G14DRY2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G14DRY2 can be used for catalog matching and distributor lookup.

Single Schmitt-Trigger Inverter 6-SON -40 to 125 Product overview: SN74LVC1G14DRY2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G14DRY2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G14DRY2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G14DRY2
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G14DRY2
IC INVERT SCHMITT 1CH 1-INP 6SON

IC INVERT SCHMITT 1CH 1-INP 6SON

Supplier's Site
Logic - Gates and Inverters - SN74LVC1G14DRY2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G14DRY2
Logic - Gates and Inverters SN74LVC1G14DRY2
IC INVERT SCHMITT 1CH 1-INP 6SON

IC INVERT SCHMITT 1CH 1-INP 6SON

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G14DRY2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G14DRY2
Gates and Inverters SN74LVC1G14DRY2
Inverter IC 1 Channel Schmitt Trigger 6-SON (1.45x1)

Inverter IC 1 Channel Schmitt Trigger 6-SON (1.45x1)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G14DRY2-ND 1257720-SN74LVC1G14DRY2 705-SN74LVC1G14DRY2 SN74LVC1G14DRY2 SN74LVC1G14DRY2 SN74LVC1G14DRY2
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter NOT NOT NOT NOT; Inverter
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High) 1.65V ~ 5.5V
Inputs 1 1 1 1
Features Schmitt Trigger
Propagation Delay 6.5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 5427/BCA - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP
View Details
3 suppliers
Logic Gates - 2138988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101CA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details