Manufacturer: Texas Instruments
Win Source Part Number: 1100401-SN74LVC1G14D
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.39 V to 1.87 V
Logic Level - High: 1.16 V to 3.33 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-5
Dimension: SOT-553
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Schmitt Trigger Inverter IC, 1.65-5.5V, 5ns, SOT-553 Product overview: SN74LVC1G14DRLRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G14DRLRG
Inverter IC 1 Channel Schmitt Trigger SOT-5
IC INVERT SCHMITT 1CH 1-INP SOT5
IC INVERT SCHMITT 1CH 1-INP SOT5
Inverter IC 1 Channel Schmitt Trigger SOT-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1100401-SN74LVC1G14DRLRG4 | 705-SN74LVC1G14DRLRG4 | SN74LVC1G14DRLRG4-ND | SN74LVC1G14DRLRG4 | SN74LVC1G14DRLRG4 | SN74LVC1G14DRLRG4 |
| Product Name | Logic - Logic - Gates and Inverters - SN74LVC1G14DRLRG4 | 5.5V Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 1.65 V ~ 5.5 V | 5.5V | 1.65V ~ 5.5V | 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High) | 1.65V ~ 5.5V | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 5 ns | 5 ns | 6.5 ns | |||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |