Inverter IC 1 Channel Schmitt Trigger SC-70-5
Manufacturer: Texas Instruments
Win Source Part Number: 795096-SN74LVC1G14DC
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Features: Schmitt Trigger
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.39 V ~ 1.87 V
Logic Level - High: 1.16 V ~ 3.33 V
Family Name: SN74LVC1G14
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70-5
Maximum Quiescent Current: 10μA
Introduction Date: January 01, 2007
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Schmitt Trigger Inverter IC, 1.65-5.5V, CMOS, SC-5 Product overview: SN74LVC1G14DCKTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G14DCKTE
IC INVERT SCHMITT 1CH 1IN SC70-5
IC INVERT SCHMITT 1CH 1IN SC70
Inverter IC 1 Channel Schmitt Trigger SC-70-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC1G14DCKTE4-ND | 795096-SN74LVC1G14DCKTE4 | 705-SN74LVC1G14DCKTE4 | SN74LVC1G14DCKTE4 | SN74LVC1G14DCKTE4 | SN74LVC1G14DCKTE4 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74LVC1G14DCKTE4 | 5.5V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT | NOT; Inverter |
| Supply Voltage | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 5.5V | 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High) | 1.65V ~ 5.5V | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Features | Schmitt Trigger | |||||
| Propagation Delay | 6.5 ns | 5 ns | 5 ns |