Texas Instruments High-Performance Analog Logic - Logic - Gates and Inverters - SN74LVC1G14DCKRE4 SN74LVC1G14DCKRE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255531-SN74LVC1G14D CKRE4 Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: Schmitt Trigger Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Mounting: SMD Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.39 V ~ 1.87 V Logic Level - High: 1.16 V ~ 3.33 V Family Name: SN74LVC1G14 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): 74LX1G14CTR; 74LVC1G14GW,165; PI74STX1G14CX; Introduction Date: January 01, 2007 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255531-SN74LVC1G14D CKRE4 Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: Schmitt Trigger Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Mounting: SMD Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.39 V ~ 1.87 V Logic Level - High: 1.16 V ~ 3.33 V Family Name: SN74LVC1G14 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): 74LX1G14CTR; 74LVC1G14GW,165; PI74STX1G14CX; Introduction Date: January 01, 2007 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LVC1G14DCKRE4 - 1255531-SN74LVC1G14DCKRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G14DCKRE4
1255531-SN74LVC1G14DCKRE4
Logic - Logic - Gates and Inverters - SN74LVC1G14DCKRE4 1255531-SN74LVC1G14DCKRE4
Manufacturer: Texas Instruments Win Source Part Number: 1255531-SN74LVC1G14D CKRE4 Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: Schmitt Trigger Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Mounting: SMD Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.39 V ~ 1.87 V Logic Level - High: 1.16 V ~ 3.33 V Family Name: SN74LVC1G14 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): 74LX1G14CTR; 74LVC1G14GW,165; PI74STX1G14CX; Introduction Date: January 01, 2007 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255531-SN74LVC1G14DCKRE4
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: Schmitt Trigger
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.39 V ~ 1.87 V
Logic Level - High: 1.16 V ~ 3.33 V
Family Name: SN74LVC1G14
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-5
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): 74LX1G14CTR; 74LVC1G14GW,165; PI74STX1G14CX;
Introduction Date: January 01, 2007
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-35946-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-35946-1-ND
Gates and Inverters 296-35946-1-ND
Inverter IC 1 Channel Schmitt Trigger SC-70-5

Inverter IC 1 Channel Schmitt Trigger SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-35946-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-35946-2-ND
Gates and Inverters 296-35946-2-ND
Inverter IC 1 Channel Schmitt Trigger SC-70-5

Inverter IC 1 Channel Schmitt Trigger SC-70-5

Buy Now Datasheet
Single 1.65-V to 5.5-V inverter with Schmitt-Trigger inputs 5-SC70 -40 to 125 Product overview: SN74LVC1G14DCKRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G14DCKRE 4 can be used for catalog matching and distributor lookup.

Single 1.65-V to 5.5-V inverter with Schmitt-Trigger inputs 5-SC70 -40 to 125 Product overview: SN74LVC1G14DCKRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G14DCKRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC1G14DCKRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G14DCKRE4
Logic - Gates and Inverters SN74LVC1G14DCKRE4
IC INVERT SCHMITT 1CH 1IN SC70

IC INVERT SCHMITT 1CH 1IN SC70

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G14DCKRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G14DCKRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G14DCKRE4
IC INVERT SCHMITT 1CH 1IN SC70-5

IC INVERT SCHMITT 1CH 1IN SC70-5

Supplier's Site
Gates and Inverters - SN74LVC1G14DCKRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G14DCKRE4
Gates and Inverters SN74LVC1G14DCKRE4
Inverter IC 1 Channel Schmitt Trigger SC-70-5

Inverter IC 1 Channel Schmitt Trigger SC-70-5

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1255531-SN74LVC1G14DCKRE4 296-35946-1-ND 705-SN74LVC1G14DCKRE4 SN74LVC1G14DCKRE4 SN74LVC1G14DCKRE4 SN74LVC1G14DCKRE4
Product Name Logic - Logic - Gates and Inverters - SN74LVC1G14DCKRE4 Gates and Inverters Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter NOT NOT; Inverter, Buffer, Schmitt Trigger NOT NOT NOT; Inverter
Supply Voltage 1.65 V ~ 5.5 V 1.65V ~ 5.5V 5.5V 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High) 1.65V ~ 5.5V
Inputs 1 1 1 1
Propagation Delay 5 ns 6.5 ns 5 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1460932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family CMOS; Nor
View Details
Logic - Gates and Inverters - 54LS32FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
SN54AS832B Hex 2-Input OR Drivers - 5962-8852301SA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
Gates and Inverters - 1727-6528-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers