Texas Instruments Standard Linear and Logic Logic - Logic - Gates and Inverters - SN74LVC1G14DCKR SN74LVC1G14DCKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 030305-SN74LVC1G14DC KR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.39 V to 1.87 V Logic Level - High: 1.16 V to 3.33 V Family Name: SN74LVC1G14 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LX1G14CTR; PI74STX1G14CX; 74LVC1G14GW,125; Introduction Date: January 01, 2007 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Portable Devices, Consumer Electronics, Computers & Computer Peripherals, Audio, Portable Devices, Power Management, Communications & Networking, Wireless
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 030305-SN74LVC1G14DC KR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.39 V to 1.87 V Logic Level - High: 1.16 V to 3.33 V Family Name: SN74LVC1G14 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LX1G14CTR; PI74STX1G14CX; 74LVC1G14GW,125; Introduction Date: January 01, 2007 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Portable Devices, Consumer Electronics, Computers & Computer Peripherals, Audio, Portable Devices, Power Management, Communications & Networking, Wireless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LVC1G14DCKR - 030305-SN74LVC1G14DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G14DCKR
030305-SN74LVC1G14DCKR
Logic - Logic - Gates and Inverters - SN74LVC1G14DCKR 030305-SN74LVC1G14DCKR
Manufacturer: Texas Instruments Win Source Part Number: 030305-SN74LVC1G14DC KR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.39 V to 1.87 V Logic Level - High: 1.16 V to 3.33 V Family Name: SN74LVC1G14 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LX1G14CTR; PI74STX1G14CX; 74LVC1G14GW,125; Introduction Date: January 01, 2007 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Portable Devices, Consumer Electronics, Computers & Computer Peripherals, Audio, Portable Devices, Power Management, Communications & Networking, Wireless

Manufacturer: Texas Instruments
Win Source Part Number: 030305-SN74LVC1G14DCKR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.39 V to 1.87 V
Logic Level - High: 1.16 V to 3.33 V
Family Name: SN74LVC1G14
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LX1G14CTR; PI74STX1G14CX; 74LVC1G14GW,125;
Introduction Date: January 01, 2007
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Portable Devices, Consumer Electronics, Computers & Computer Peripherals, Audio, Portable Devices, Power Management, Communications & Networking, Wireless

Buy Now Datasheet
Inverters ICs - 2184619P - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
2184619P
Inverters ICs 2184619P
SN74LVC1G14DCKR Inverter Schmitt Trigger

SN74LVC1G14DCKR Inverter Schmitt Trigger

Supplier's Site
Inverters ICs - 2184618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
2184618
Inverters ICs 2184618
SN74LVC1G14DCKR Inverter Schmitt Trigger

SN74LVC1G14DCKR Inverter Schmitt Trigger

Supplier's Site
Inverters ICs - 2184619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
2184619
Inverters ICs 2184619
SN74LVC1G14DCKR Inverter Schmitt Trigger

SN74LVC1G14DCKR Inverter Schmitt Trigger

Supplier's Site
Gates and Inverters - 296-11608-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-11608-6-ND
Gates and Inverters 296-11608-6-ND
Inverter IC 1 Channel Schmitt Trigger SC-70-5

Inverter IC 1 Channel Schmitt Trigger SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-11608-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-11608-1-ND
Gates and Inverters 296-11608-1-ND
Inverter IC 1 Channel Schmitt Trigger SC-70-5

Inverter IC 1 Channel Schmitt Trigger SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-11608-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-11608-2-ND
Gates and Inverters 296-11608-2-ND
Inverter IC 1 Channel Schmitt Trigger SC-70-5

Inverter IC 1 Channel Schmitt Trigger SC-70-5

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Inverters
SN74LVC1G14DCKR
Logic ICs >> Inverters SN74LVC1G14DCKR
Schmitt Trigger 1 6.5ns@2.5V,50pF 10uA 1.65V~5.5V SC-70-5 Inverters ROHS

Schmitt Trigger 1 6.5ns@2.5V,50pF 10uA 1.65V~5.5V SC-70-5 Inverters ROHS

Supplier's Site Datasheet
Inverter, Schmitt Trigger, Sc-70-5; Logic Function Texas Instruments - 76C4086 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, Schmitt Trigger, Sc-70-5; Logic Function Texas Instruments
76C4086
Inverter, Schmitt Trigger, Sc-70-5; Logic Function Texas Instruments 76C4086
INVERTER, SCHMITT TRIGGER, SC-70-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:74LVC1G14; Logic IC Family:74LVC; Supply Voltage Min:1.65V RoHS Compliant: Yes

INVERTER, SCHMITT TRIGGER, SC-70-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:74LVC1G14; Logic IC Family:74LVC; Supply Voltage Min:1.65V RoHS Compliant: Yes

Supplier's Site
Inverter, Single, Schmitt-Trig, 5Sc70; Logic Family / Base Number Texas Instruments - 33AH4916 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, Single, Schmitt-Trig, 5Sc70; Logic Family / Base Number Texas Instruments
33AH4916
Inverter, Single, Schmitt-Trig, 5Sc70; Logic Family / Base Number Texas Instruments 33AH4916
INVERTER, SINGLE, SCHMITT-TRIG, 5SC70; Logic Family / Base Number:74LVC1G14; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; RoHS Compliant: Yes

INVERTER, SINGLE, SCHMITT-TRIG, 5SC70; Logic Family / Base Number:74LVC1G14; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; RoHS Compliant: Yes

Supplier's Site
Inverter, Single, Schmitt-Trig, 5Sc70; Logic Family / Base Number Texas Instruments - 54AH1497 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, Single, Schmitt-Trig, 5Sc70; Logic Family / Base Number Texas Instruments
54AH1497
Inverter, Single, Schmitt-Trig, 5Sc70; Logic Family / Base Number Texas Instruments 54AH1497
INVERTER, SINGLE, SCHMITT-TRIG, 5SC70; Logic Family / Base Number:74LVC1G14; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; RoHS Compliant: Yes

INVERTER, SINGLE, SCHMITT-TRIG, 5SC70; Logic Family / Base Number:74LVC1G14; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G14DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G14DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G14DCKR
IC INVERT SCHMITT 1CH 1IN SC70-5

IC INVERT SCHMITT 1CH 1IN SC70-5

Supplier's Site
Gates and Inverters - SN74LVC1G14DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G14DCKR
Gates and Inverters SN74LVC1G14DCKR
Inverter IC 1 Channel Schmitt Trigger SC-70-5

Inverter IC 1 Channel Schmitt Trigger SC-70-5

Buy Now
Logic - Gates and Inverters - SN74LVC1G14DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G14DCKR
Logic - Gates and Inverters SN74LVC1G14DCKR
IC INVERT SCHMITT 1CH 1IN SC70

IC INVERT SCHMITT 1CH 1IN SC70

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 030305-SN74LVC1G14DCKR 2184619P 296-11608-6-ND SN74LVC1G14DCKR 76C4086 33AH4916 SN74LVC1G14DCKR SN74LVC1G14DCKR SN74LVC1G14DCKR
Product Name Logic - Logic - Gates and Inverters - SN74LVC1G14DCKR Inverters ICs Gates and Inverters Logic ICs >> Inverters Inverter, Schmitt Trigger, Sc-70-5; Logic Function Texas Instruments Inverter, Single, Schmitt-Trig, 5Sc70; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Inverter NOT; Inverter NOT NOT NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V~5.5V 5.5V 1.65V ~ 5.5V 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High)
Inputs 1 1 1 1 1
Propagation Delay 5 ns 6.5 ns 6.5 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter - AP54RHC04ELT/BLT/ALT - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 705-74AHC3G14DP,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Inverter Schmitt Trigger
Supply Voltage 5 V
Logic Family AHC
View Details
7 suppliers
SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VDA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
Logic - Logic - Gates and Inverters - 54F02FMQB - 907378-54F02FMQB - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers