LVC/LCX/Z SERIES, 1-INPUT INVERT GATE, PDSO5, PLASTIC, SC-70, 5 PIN Product overview: SN74LVC1G14DCKJ from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G14DCKJ can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel Schmitt Trigger SC-70-5
Inverter IC 1 Channel Schmitt Trigger SC-70-5
IC INVERT SCHMITT 1CH 1IN SC70-5
IC INVERT SCHMITT 1CH 1IN SC70
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LVC1G14DCKJ | SN74LVC1G14DCKJ-ND | SN74LVC1G14DCKJ | SN74LVC1G14DCKJ | SN74LVC1G14DCKJ |
| Product Name | Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | Buffer, Inverter, Schmitt Trigger | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High) | |
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 5 ns | 6.5 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |