Manufacturer: Texas Instruments
Win Source Part Number: 1100395-SN74LVC1G14D
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.39 V to 1.87 V
Logic Level - High: 1.16 V to 3.33 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Automation & Process Control, Automotive, Consumer Electronics, Defence, Military & Aerospace
Schmitt Trigger Inverter IC, 1.65-5.5V, 32mA, SOT-23-5 Product overview: SN74LVC1G14DBVTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G14DBVTE
Inverter IC 1 Channel Schmitt Trigger SOT-23-5
IC INVERTER 1CH 1-INP SOT23-5
Inverter IC 1 Channel Schmitt Trigger SOT-23-5
IC INVERTER 1CH 1-INP SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1100395-SN74LVC1G14DBVTE4 | 705-SN74LVC1G14DBVTE4 | SN74LVC1G14DBVTE4-ND | SN74LVC1G14DBVTE4 | SN74LVC1G14DBVTE4 | SN74LVC1G14DBVTE4 |
| Product Name | Logic - Logic - Gates and Inverters - SN74LVC1G14DBVTE4 | 5.5V 32mA SOT-23 Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 1.65 V ~ 5.5 V | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High) | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 5 ns | 5 ns | 6.5 ns | |||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |