Texas Instruments Standard Linear and Logic Gates and Inverters SN74LVC1G14DBVT

Description
Inverter IC 1 Channel Schmitt Trigger SOT-23-5
Request a Quote Datasheet
Description
Inverter IC 1 Channel Schmitt Trigger SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-26597-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26597-6-ND
Gates and Inverters 296-26597-6-ND
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-26597-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26597-1-ND
Gates and Inverters 296-26597-1-ND
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-26597-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26597-2-ND
Gates and Inverters 296-26597-2-ND
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Inverters ICs - 6628733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
6628733
Inverters ICs 6628733
Inverter Schmitt Trigger Single CMOS

Inverter Schmitt Trigger Single CMOS

Supplier's Site
Inverters ICs - 1627466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
1627466
Inverters ICs 1627466
Inverter Schmitt Trigger Single CMOS

Inverter Schmitt Trigger Single CMOS

Supplier's Site
Inverters ICs - 6628733P - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
6628733P
Inverters ICs 6628733P
Inverter Schmitt Trigger Single CMOS

Inverter Schmitt Trigger Single CMOS

Supplier's Site
Logic - Logic - Gates and Inverters - SN74LVC1G14DBVT - 1100394-SN74LVC1G14DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G14DBVT
1100394-SN74LVC1G14DBVT
Logic - Logic - Gates and Inverters - SN74LVC1G14DBVT 1100394-SN74LVC1G14DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1100394-SN74LVC1G14D BVT Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.39 V to 1.87 V Logic Level - High: 1.16 V to 3.33 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100394-SN74LVC1G14DBVT
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.39 V to 1.87 V
Logic Level - High: 1.16 V to 3.33 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC1G14DBVT
5.5V SOT-23 Logic IC 705-SN74LVC1G14DBVT
Schmitt Trigger Inverter, 1.65-5.5V, 5ns, SOT-23, CMOS Product overview: SN74LVC1G14DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G14DBVT can be used for catalog matching and distributor lookup.

Schmitt Trigger Inverter, 1.65-5.5V, 5ns, SOT-23, CMOS Product overview: SN74LVC1G14DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G14DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G14DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G14DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G14DBVT
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site
Ic, Inverter, Sng, Scmt-Trg, 5Sot-23; Logic Family / Base Number Texas Instruments - 29AH1494 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Inverter, Sng, Scmt-Trg, 5Sot-23; Logic Family / Base Number Texas Instruments
29AH1494
Ic, Inverter, Sng, Scmt-Trg, 5Sot-23; Logic Family / Base Number Texas Instruments 29AH1494
IC, INVERTER, SNG, SCMT-TRG, 5SOT-23; Logic Family / Base Number:74LVC1G14; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; RoHS Compliant: Yes

IC, INVERTER, SNG, SCMT-TRG, 5SOT-23; Logic Family / Base Number:74LVC1G14; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74LVC1G14DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G14DBVT
Gates and Inverters SN74LVC1G14DBVT
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now
Logic - Gates and Inverters - SN74LVC1G14DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G14DBVT
Logic - Gates and Inverters SN74LVC1G14DBVT
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Inverters
SN74LVC1G14DBVT
Logic ICs >> Inverters SN74LVC1G14DBVT
Schmitt Trigger 1 6.5ns@2.5V,50pF 10uA 1.65V~5.5V SOT-23-5 Inverters ROHS

Schmitt Trigger 1 6.5ns@2.5V,50pF 10uA 1.65V~5.5V SOT-23-5 Inverters ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-26597-6-ND 6628733 6628733P 1100394-SN74LVC1G14DBVT 705-SN74LVC1G14DBVT SN74LVC1G14DBVT 29AH1494 SN74LVC1G14DBVT SN74LVC1G14DBVT SN74LVC1G14DBVT
Product Name Gates and Inverters Inverters ICs Inverters ICs Logic - Logic - Gates and Inverters - SN74LVC1G14DBVT 5.5V SOT-23 Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Ic, Inverter, Sng, Scmt-Trg, 5Sot-23; Logic Family / Base Number Texas Instruments Gates and Inverters Logic - Gates and Inverters Logic ICs >> Inverters
Gate Type NOT NOT; Inverter NOT; Inverter NOT; Inverter NOT; Buffer, Inverter, Schmitt Trigger NOT NOT; Inverter NOT; Inverter NOT NOT
Supply Voltage 1.65V ~ 5.5V 5.5 v 1.65 V ~ 5.5 V 5.5V 5.5V 1.65V ~ 5.5V 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High) 1.65V~5.5V
Inputs 1 1 1 1 1
Features Schmitt Trigger Schmitt Trigger Schmitt Trigger
Propagation Delay 6.5 ns 5 ns 5 ns 5 ns 6.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 5454FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers
Dual retriggerable monostable multivibrator with reset - 74AHC123AD-Q100J - Nexperia B.V.
Specs
Supply Voltage +7.0
Features Schmitt Trigger
IC Package Type Other; SOT109-1 SOT109-1
View Details
2 suppliers
Quad 2-Input NOR - AF54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details