Texas Instruments Standard Linear and Logic 5.5V 32mA SOT-23 Logic IC SN74LVC1G14DBVR

Description
Schmitt Trigger Inverter IC, 1.65-5.5V, 32mA, SOT-23, CMOS Product overview: SN74LVC1G14DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G14DBVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schmitt Trigger Inverter IC, 1.65-5.5V, 32mA, SOT-23, CMOS Product overview: SN74LVC1G14DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G14DBVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 32mA SOT-23 Logic IC
705-SN74LVC1G14DBVR
5.5V 32mA SOT-23 Logic IC 705-SN74LVC1G14DBVR
Schmitt Trigger Inverter IC, 1.65-5.5V, 32mA, SOT-23, CMOS Product overview: SN74LVC1G14DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G14DBVR can be used for catalog matching and distributor lookup.

Schmitt Trigger Inverter IC, 1.65-5.5V, 32mA, SOT-23, CMOS Product overview: SN74LVC1G14DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G14DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G14DBVR - 007206-SN74LVC1G14DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G14DBVR
007206-SN74LVC1G14DBVR
Logic - Logic - Gates and Inverters - SN74LVC1G14DBVR 007206-SN74LVC1G14DBVR
Manufacturer: Texas Instruments Win Source Part Number: 007206-SN74LVC1G14DB VR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.39 V to 1.87 V Logic Level - High: 1.16 V to 3.33 V Family Name: SN74LVC1G14 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LX1G14STR; PI74STX1G14TX; 74LVC1G14W5-7; Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 007206-SN74LVC1G14DBVR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.39 V to 1.87 V
Logic Level - High: 1.16 V to 3.33 V
Family Name: SN74LVC1G14
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LX1G14STR; PI74STX1G14TX; 74LVC1G14W5-7;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - 296-11607-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-11607-2-ND
Gates and Inverters 296-11607-2-ND
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-11607-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-11607-6-ND
Gates and Inverters 296-11607-6-ND
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-11607-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-11607-1-ND
Gates and Inverters 296-11607-1-ND
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Inverters ICs - 526385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
526385
Inverters ICs 526385
Texas Instruments SN74LVC1G14DBVR

Texas Instruments SN74LVC1G14DBVR

Supplier's Site
Inverters ICs - 1218341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
1218341
Inverters ICs 1218341
Texas Instruments SN74LVC1G14DBVR

Texas Instruments SN74LVC1G14DBVR

Supplier's Site
Logic - Gates and Inverters - SN74LVC1G14DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G14DBVR
Logic - Gates and Inverters SN74LVC1G14DBVR
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G14DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G14DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G14DBVR
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site
Gates and Inverters - SN74LVC1G14DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G14DBVR
Gates and Inverters SN74LVC1G14DBVR
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now
Ic, Schmitt Trigger Inverter, Smd; Logic Family / Base Number Texas Instruments - 33AH4915 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Schmitt Trigger Inverter, Smd; Logic Family / Base Number Texas Instruments
33AH4915
Ic, Schmitt Trigger Inverter, Smd; Logic Family / Base Number Texas Instruments 33AH4915
IC, SCHMITT TRIGGER INVERTER, SMD; Logic Family / Base Number:74LVC1G14; Logic Type:Inverter Schmitt Trigger; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of RoHS Compliant: Yes

IC, SCHMITT TRIGGER INVERTER, SMD; Logic Family / Base Number:74LVC1G14; Logic Type:Inverter Schmitt Trigger; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Ic, Schmitt Trigger Inverter, Smd; Logic Family / Base Number Texas Instruments - 83AH8395 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Schmitt Trigger Inverter, Smd; Logic Family / Base Number Texas Instruments
83AH8395
Ic, Schmitt Trigger Inverter, Smd; Logic Family / Base Number Texas Instruments 83AH8395
IC, SCHMITT TRIGGER INVERTER, SMD; Logic Family / Base Number:74LVC1G14; Logic Type:Inverter Schmitt Trigger; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of RoHS Compliant: Yes

IC, SCHMITT TRIGGER INVERTER, SMD; Logic Family / Base Number:74LVC1G14; Logic Type:Inverter Schmitt Trigger; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Inverters
SN74LVC1G14DBVR
Logic ICs >> Inverters SN74LVC1G14DBVR
Schmitt Trigger 1 6.5ns@2.5V,50pF 10uA 1.65V~5.5V SOT-23-5 Inverters ROHS

Schmitt Trigger 1 6.5ns@2.5V,50pF 10uA 1.65V~5.5V SOT-23-5 Inverters ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74LVC1G14DBVR 007206-SN74LVC1G14DBVR 296-11607-2-ND 526385 SN74LVC1G14DBVR SN74LVC1G14DBVR SN74LVC1G14DBVR 33AH4915 SN74LVC1G14DBVR
Product Name 5.5V 32mA SOT-23 Logic IC Logic - Logic - Gates and Inverters - SN74LVC1G14DBVR Gates and Inverters Inverters ICs Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Ic, Schmitt Trigger Inverter, Smd; Logic Family / Base Number Texas Instruments Logic ICs >> Inverters
Gate Type NOT; Buffer, Inverter, Schmitt Trigger NOT; Inverter NOT NOT; Inverter NOT NOT NOT; Inverter NOT; Inverter Schmitt Trigger NOT
Supply Voltage 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 5.5 v 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High) 1.65V ~ 5.5V 5.5V 1.65V~5.5V
Inputs 1 1 1 1 1
Propagation Delay 5 ns 5 ns 6.5 ns 5 ns 6.5 ns
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 40014BDM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Inputs 1
IC Package Type DIP; Other; 14-CDIP
View Details
2 suppliers
Logic Gates - 7512761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Gates and Inverters - 74AHCT86PW,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
 - 54AC20/QDA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP
View Details
2 suppliers