Texas Instruments SN74LVC1G139 2-Line-to-4-Line Decoder SN74LVC1G139DCUT

Description
2-Line-to-4-Line Decoder 8-US8 -40 to 85
Request a Quote
Description
2-Line-to-4-Line Decoder 8-US8 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G139DCUT is a 2-to-4 line decoder in a VSSOP-8 package measuring 2.30 mm × 2.00 mm, designed for operation from 1.65 V to 5.5 V. It supports 5.5 V tolerant inputs, provides ±24 mA output drive at 3.3 V, and has a maximum propagation delay of 4.9 ns at 3.3 V and 15 pF. The device features I_off support for live insertion and partial-power-down mode, with latch-up performance exceeding 100 mA per JESD78, Class II, and ESD protection exceeding JESD22 standards for human-body (2000 V), machine (200 V), and charged-device (1000 V) models. It operates from -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G139DCUT is a 2-to-4 line decoder in a VSSOP-8 package measuring 2.30 mm × 2.00 mm, designed for operation from 1.65 V to 5.5 V. It supports 5.5 V tolerant inputs, provides ±24 mA output drive at 3.3 V, and has a maximum propagation delay of 4.9 ns at 3.3 V and 15 pF. The device features I_off support for live insertion and partial-power-down mode, with latch-up performance exceeding 100 mA per JESD78, Class II, and ESD protection exceeding JESD22 standards for human-body (2000 V), machine (200 V), and charged-device (1000 V) models. It operates from -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G139 2-Line-to-4-Line Decoder - SN74LVC1G139DCUT - Texas Instruments
Dallas, TX, United States
SN74LVC1G139 2-Line-to-4-Line Decoder
SN74LVC1G139DCUT
SN74LVC1G139 2-Line-to-4-Line Decoder SN74LVC1G139DCUT
2-Line-to-4-Line Decoder 8-US8 -40 to 85

2-Line-to-4-Line Decoder 8-US8 -40 to 85

Buy Now Datasheet
Ic, Logic, 2-4 Line Decoder, 8Vssop; Logic Family / Base Number Texas Instruments - 39AH9256 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, 2-4 Line Decoder, 8Vssop; Logic Family / Base Number Texas Instruments
39AH9256
Ic, Logic, 2-4 Line Decoder, 8Vssop; Logic Family / Base Number Texas Instruments 39AH9256
IC, LOGIC, 2-4 LINE DECODER, 8VSSOP; Logic Family / Base Number:74LVC1G139; Logic Type:2-to-4 Line Decoder; No. of Outputs:4Outputs; Logic Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic RoHS Compliant: Yes

IC, LOGIC, 2-4 LINE DECODER, 8VSSOP; Logic Family / Base Number:74LVC1G139; Logic Type:2-to-4 Line Decoder; No. of Outputs:4Outputs; Logic Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74LVC1G139DCUT - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
SN74LVC1G139DCUT
Signal Switches, Multiplexers, Decoders SN74LVC1G139DCUT
IC DECODER/DEMUX 1X2:4 8VSSOP

IC DECODER/DEMUX 1X2:4 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Newark, An Avnet Company ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74LVC1G139DCUT 39AH9256 SN74LVC1G139DCUT
Product Name SN74LVC1G139 2-Line-to-4-Line Decoder Ic, Logic, 2-4 Line Decoder, 8Vssop; Logic Family / Base Number Texas Instruments Signal Switches, Multiplexers, Decoders
Function Decoder Decoder Decoder
Supply Voltage 1.65 5.5V 1.65V ~ 5.5V
Package Type DSBGA,SM8,US8 VSSOP 8-VFSOP (0.091", 2.30mm Width)
Logic Family LVC
Propagation Delay 3.6 to 16.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96 - ODG (Origin Data Global)
Specs
Function Demultiplexer
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - JM54AC138S2A-RH - Rochester Electronics
Texas Instruments
Specs
Function Decoder; Demultiplexer
View Details
SN54LS138-SP 3-Line To 8-Line Decoders/Demultiplexers - JM38510/30701SFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP
View Details
SN54LS137 3-Line To 8-Line Decoders/Demultiplexers With Address Latches - SN54LS137J - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP
View Details