Texas Instruments High-Performance Analog 5.5V 32mA Analog Switch and Multiplexer IC SN74LVC1G139DCUT

Description
2-to-4 Decoder/Demultiplexe r, 1 Circuit, 1.65-5.5V, 32mA, VSSOP Product overview: SN74LVC1G139DCUT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, 32mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC1G139DCUT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-to-4 Decoder/Demultiplexe r, 1 Circuit, 1.65-5.5V, 32mA, VSSOP Product overview: SN74LVC1G139DCUT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, 32mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC1G139DCUT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 32mA Analog Switch and Multiplexer IC
743-SN74LVC1G139DCUT
5.5V 32mA Analog Switch and Multiplexer IC 743-SN74LVC1G139DCUT
2-to-4 Decoder/Demultiplexe r, 1 Circuit, 1.65-5.5V, 32mA, VSSOP Product overview: SN74LVC1G139DCUT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, 32mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC1G139DCUT can be used for catalog matching and distributor lookup.

2-to-4 Decoder/Demultiplexer, 1 Circuit, 1.65-5.5V, 32mA, VSSOP Product overview: SN74LVC1G139DCUT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, 32mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC1G139DCUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G139DCUT - 1100391-SN74LVC1G139DCUT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G139DCUT
1100391-SN74LVC1G139DCUT
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G139DCUT 1100391-SN74LVC1G139DCUT
Manufacturer: Texas Instruments Win Source Part Number: 1100391-SN74LVC1G139 DCUT Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100391-SN74LVC1G139DCUT
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-32297-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-32297-1-ND
Signal Switches, Multiplexers, Decoders 296-32297-1-ND
Decoder/Demultiplexe r 1 x 2:4 8-VSSOP

Decoder/Demultiplexer 1 x 2:4 8-VSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-32297-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-32297-6-ND
Signal Switches, Multiplexers, Decoders 296-32297-6-ND
Decoder/Demultiplexe r 1 x 2:4 8-VSSOP

Decoder/Demultiplexer 1 x 2:4 8-VSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-32297-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-32297-2-ND
Signal Switches, Multiplexers, Decoders 296-32297-2-ND
Decoder/Demultiplexe r 1 x 2:4 8-VSSOP

Decoder/Demultiplexer 1 x 2:4 8-VSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G139DCUT - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74LVC1G139DCUT
Logic - Signal Switches, Multiplexers, Decoders SN74LVC1G139DCUT
IC DECODER/DEMUX 1X2:4 8VSSOP

IC DECODER/DEMUX 1X2:4 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74LVC1G139DCUT 1100391-SN74LVC1G139DCUT 296-32297-1-ND SN74LVC1G139DCUT
Product Name 5.5V 32mA Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G139DCUT Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 2444556P - RS Components, Ltd.
Specs
Operating Temperature 0.0 C (32 F)
Package Type DMP
Number of Pins 16
View Details
Quad 3.3V Analog Switch and Multiplexer IC - 743-74CBTLV3125DGVRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 1727-74HCT138PW-Q100,11DKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
3 suppliers