Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74LVC1G139DCUR

Description
Decoder/Demultiplexe r 1 x 2:4 8-VSSOP
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 2:4 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-18203-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-18203-2-ND
Signal Switches, Multiplexers, Decoders 296-18203-2-ND
Decoder/Demultiplexe r 1 x 2:4 8-VSSOP

Decoder/Demultiplexer 1 x 2:4 8-VSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-18203-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-18203-1-ND
Signal Switches, Multiplexers, Decoders 296-18203-1-ND
Decoder/Demultiplexe r 1 x 2:4 8-VSSOP

Decoder/Demultiplexer 1 x 2:4 8-VSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-18203-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-18203-6-ND
Signal Switches, Multiplexers, Decoders 296-18203-6-ND
Decoder/Demultiplexe r 1 x 2:4 8-VSSOP

Decoder/Demultiplexer 1 x 2:4 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
32mA Analog Switch and Multiplexer IC
743-SN74LVC1G139DCUR
32mA Analog Switch and Multiplexer IC 743-SN74LVC1G139DCUR
2-to-4 Line Decoder IC, 1 Circuit, 16.7ns, 32mA, VSSOP Product overview: SN74LVC1G139DCUR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32mA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 32mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC1G139DCUR can be used for catalog matching and distributor lookup.

2-to-4 Line Decoder IC, 1 Circuit, 16.7ns, 32mA, VSSOP Product overview: SN74LVC1G139DCUR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32mA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 32mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74LVC1G139DCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G139DCUR - 082403-SN74LVC1G139DCUR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G139DCUR
082403-SN74LVC1G139DCUR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G139DCUR 082403-SN74LVC1G139DCUR
Manufacturer: Texas Instruments Win Source Part Number: 082403-SN74LVC1G139D CUR Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082403-SN74LVC1G139DCUR
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G139DCUR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74LVC1G139DCUR
Logic - Signal Switches, Multiplexers, Decoders SN74LVC1G139DCUR
IC DECODER/DEMUX 1X2:4 8VSSOP

IC DECODER/DEMUX 1X2:4 8VSSOP

Supplier's Site Datasheet
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers - SN74LVC1G139DCUR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers
SN74LVC1G139DCUR
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers SN74LVC1G139DCUR
32mA 1.65V~5.5V 32mA VSSOP-8-0.5mm Signal Switches / Encoders & Decoders / Multiplexers ROHS

32mA 1.65V~5.5V 32mA VSSOP-8-0.5mm Signal Switches / Encoders & Decoders / Multiplexers ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-18203-2-ND 743-SN74LVC1G139DCUR 082403-SN74LVC1G139DCUR SN74LVC1G139DCUR SN74LVC1G139DCUR
Product Name Signal Switches, Multiplexers, Decoders 32mA Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74LVC1G139DCUR Logic - Signal Switches, Multiplexers, Decoders Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data